Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Miniature Metric Binding Post Screw Terminals
Supplier: Keystone Electronics Corp.The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging. Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management... -
Sturdi-Mount PCB Screw Terminals
Supplier: Keystone Electronics Corp.Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations. Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs with an exclusive anti-rotation feature. Combined with space-saving, cost effective attributes, the units enable... -
AI & Power Demands Webinar
Supplier: Anderson Power ProductsWatch the recorded “AI and Power Demands”, free webinar designed for engineers who work in the datacom industry. In this informational session, experts from Anderson Power™ and SIGNAL+POWER® will explore topics related to generative AI, sustainability, and the need for scalable power solutions in a compact footprint. -
SBE Connectors are IEC 60950 Touch Safe
Supplier: Anderson Power ProductsThe Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more.. -
M Series Connectors ratchet coupling
Supplier: LEMO USA, Inc.LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. -
Lemo's M series High Power connectors
Supplier: LEMO USA, Inc.LEMO’s new High Power connectors have been specifically designed using the robust, light & compact M series’ bodies combined with new gold-plated low-resistance high-power contacts. -
The unique link to the Ultra High Definition
Supplier: LEMO USA, Inc.12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition -
Reduce lead times on mil-spec products
Supplier: Powell Electronics, Inc.Reduce lead times on mil-spec products with Glenair -
Defense & EOD Tactical Solutions
Supplier: E-Z-HOOK, a division of Tektest, Inc.EOD Tactical Solutions Defence Kits E-Z-Hook is proud to manufacture products specifically designed for military and tactical use. Since entering the industry in 1970, we are currently servicing government and defense organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then... -
Insulation-Piercing Harness Board Connector
Supplier: E-Z-HOOK, a division of Tektest, Inc.An insulation piercing connector was specifically designed for harness board applications. Accepts wire up to 0.20″, which can be inserted from multiple angles within the 180-degree opening. Part is available with 4 different threaded post sizes.