Product Watch
Sponsored by
Power and Circuit Protection
-
4750 Series IEC Strip-block, IEC connectors Type F
Supplier: SCHURTER IncNew 4750 Series Multi-feature IEC Connector Strip-blocks are Designed for Data Center Power Distribution -
NEMA Receptacles 5-15R with Expanded IDC Options
Supplier: SCHURTER IncSCHURTER introduces a new version of its NR010 series NEMA 5-15R Receptacles, with IDC terminals for bussing insulated wires perpendicular to the Pin-Axis. The new version completes the range with both vertical and horizontal bussed wire options. All three terminals L, N & E can be bussed, or other variations thereof such as IDC for N & E only, leaving the line terminal independe... -
SCHURTER Adds Lower Trip Temp to RTS Thermal Fuse
Supplier: SCHURTER IncSCHURTER’S Reflowable Thermal Switch, RTS, now includes a version designed to trip at >175°C, in addition to the existing variant set to trip at >210°C. The compact thermal SMD fuse protects power semiconductors by reliably and precisely interrupting a circuit at a pre-defined temperature. -
50V, 200V, 400V and 500V Models Added
Supplier: TDK-Lambda Americas Inc.February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem) Aerospace System and Renewable Energy market segments to deliver higher Output current without the need to parallel multiple units. ... -
Gate Drive Evaluation Board Optimized for SiC
Supplier: Richardson RFPDAnalog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVALADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive l... -
Compact 3-Phase High Performance EMC Filter
Supplier: SCHURTER IncSCHURTER’s FMBC EP double-stage filters for 3 phase systems pack in high performance in a compact package. Standard types can be used over a wide temperature range from -40 °C to 100 °C. The filters are designed for currents from 16 A to 230 A at an ambient temperature of 50 °C. They have both ENEC and cURus approval and are recommended for applications up to 520 VAC or... -
Isolated, Half Bridge Gate Driver, Dual Input
Supplier: Richardson RFPDThe ADuM4221/ADuM4221-1/ ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transfor... -
Miniature Multipliers — VMI's ENIG Series
Supplier: Voltage Multipliers, Inc.Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. For improved solderability and ease of installation,VMI designs and manufactures standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating. -
Universal Modular Fuse Approved Up To 10 A By VDE
Supplier: SCHURTER IncSurface Mount Fuse, 3 x 10.1 mm, Quick-Acting F, 250 VAC, 125 VDC -
SMD Circuit Protector Suitable as Fail-Safe Device
Supplier: SCHURTER IncSCHURTER launches a pulse-proof SMD ceramic fuse with super time-lag tripping characteristics. The UMT-W is particularly suitable as a fail-safe device in demanding applications.The cuboid shaped (5.3 x 16 mm), extremely compact SMD fuse is available in five rated currents from 5 A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A.