Product Watch
Sponsored by
Power and Circuit Protection
-
Self-Powered Single-Channel Isolated Gate Driver
Supplier: Allegro MicroSystems Inc.Self-Powered Single-Channel Isolated GaN FET Gate Driver with Power-Thru Integrated Isolated Bias Supply -
SURGE PROTECTION DEVICE FOR PHOTOVOLTAIC SYSTEMS
Supplier: Finder S.p.A. con unico socioProtects devices and equipment from direct and/or induced overvoltages. Replaceable modules. Available with remote contact for signaling the status of the varistor. Features include: Visual indicator of the varistor status – in the event of a fault Signaling with remote contact of the varistor status in case of failure Connector.../li> -
E-T-A REX modular electronic circuit protectors
Supplier: Automationdirect.comE-T-A REX modular electronic circuit protectors safeguard electrical circuits from overcurrent, short circuits, and other faults; individual protection modules can be combined to meet specific circuit protection requirements -
Automotive LDO Regulator ICs
Supplier: DigiKeySimplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant. -
Why using Transmission Line Pulse testing?
Supplier: Nexperia B.V.Ensure robust ESD protection for your design. Follow the IEC61000-4-2 standard and explore now TLP testing for valuable insights. -
MAX77859 Buck-Boost Converter
Supplier: DigiKeyADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). -
2x the power density in a simple, efficient design
Supplier: Allegro MicroSystems Inc.A Perfect Example of Less is More -
New Isolated Gate Driver w/Power-Thru Technology
Supplier: Allegro MicroSystems Inc.Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This gr... -
Maximizing ESD Protection for Automotive Ethernet
Supplier: Nexperia B.V.This article discusses various automotive Ethernet standards before considering the stringent electrostatic protection (ESD) and electromagnetic compatibility (EMC) standards they are required to comply with. Finally, it presents a range of components from Nexperia which automotive OEMs can use to ensure that vehicle networks are fully protected against ESD events. -
Bel Fuse 0ACF Series High Voltage SMD Fuses
Supplier: Heilind Electronics, Inc.Robust and compact high voltage, surface mount, fuses.