Product Watch
Sponsored by
Power and Circuit Protection
-
Ganged IEC outlets are V-Lock cord set compatible
Supplier: SCHURTER IncWith the series 4751, SCHURTER is introducing a ganged IEC block style outlet. The new line provides an efficient solution for power distribution units and uninterruptible power supply units. -
Automotive Fuse Safely Interrupts up to 1000 VDC
Supplier: SCHURTER IncWith the AEO 10.3x38, SCHURTER launches a high-performance fuse for particularly high voltages up to 1000 VDC and currents up to 50 A, which is particularly suitable for demanding automotive applications. -
Benchtop DC Power Supplies to 220 W
Supplier: Siglent Technologies NA, Inc.Triple and single output supplies with USB/LAN communications and remote sense options -
Your One-Stop Shop for Power System Components
Supplier: InterpowerInterpower is the premier supplier of power system components worldwide. We offer no minimum order requirements, a 1-week U.S. manufacturing lead-time on non-stock Interpower products, and same day shipments available for in-stock Interpower products. -
DC-DC Converters...Narrow Profile
Supplier: Acopian Power SuppliesAcopian Power Supplies - Narrow Profile, These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. -
AC-DC, DC-DC Mini Encapsulated
Supplier: Acopian Power SuppliesAcopian Power Supply - AC-DC or DC-DC • Single, dual, and triple output With Screw Terminals or PC Board Mounting. • Shipped within 3 Days • 1 Year Warranty -
Programmable 1U Power Supplies Up To 750 Watts
Supplier: Acopian Power SuppliesAcopian's family of programmable AC-DC power supplies feature wide-adjust output voltages from 0V-5V to 0-135V and current capabilities up to 70A, the 1U format single output voltage power supplies offer 750W of output power. These rack and benchtop modules notably provide high power density, low ripple and a user-friendly front panel. -
Accessory Power Strips/Power Distribution Units
Supplier: InterpowerThe accessory power distribution systems offered by Interpower allow companies to design for global markets.