Product Watch

Electromechanical Components

  • Coiled PC/Case Mount Battery Contacts

    Supplier: Keystone Electronics Corp.
    To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct placement onto a PCB. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable connectivity.
  • Tailored Liquid Cooling Plate for MOSFETs

    Supplier: ToneCooling Technology Co., Ltd
    Custom-designed liquid cooling plates ensure optimal thermal management for high-power MOSFETs in EVs, industrial automation, renewable energy, and data centers.
  • The hidden cost of energy losses

    Supplier: Schaltbau GmbH
    Inefficiencies in electromechanical components are a challenge in energy, e-mobility and industrial systems. Seemingly modest components controlling the power flow, such as contactors, can have very different effects on operational costs.
  • Contactors for higher energy efficiency

    Supplier: Schaltbau GmbH
    Why settle for less? Discover the new C303 bi-directional DC contactor series for better performance and higher energy efficiency.
  • High Current, UL Listed Snap Action Switch

    Supplier: New Yorker Electronics Co., Inc.
    E-Switch introduces the LS25 Series high-current snap action switch, UL listed and rated at 25A, 125/250VAC. Designed for long life and reliability, it offers multiple actuator options and operating forces, SPDT momentary function, IP40 protection, and robust performance from −25°C to 85°C.
  • Advanced Liquid Cooling for Data Center CPUs

    Supplier: ToneCooling Technology Co., Ltd
    Custom liquid cooling solution designed for high-performance data center CPUs, ensuring optimal thermal management, enhanced reliability, and energy efficiency under heavy workloads.
  • High-Voltage DC Relay - Smallest Size In Its Class

    Supplier: FCL Components America
    The arc-extinguishing FTR-E1, the smallest size/weight in its class, offers high voltage at just 1,000VDC.
  • Tab terminal-type high voltage DC switching relay

    Supplier: FCL Components America
    The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications, including electric vehicle pre-charge (HEV, PHEV, FCV, EV), PTC heaters, quick charge stations, photovoltaic power generation systems, hybrid...
  • GB200 GPU Custom Liquid Cooling Plate

    Supplier: ToneCooling Technology Co., Ltd
    Custom liquid cooling plate for NVIDIA GB200 Superchip ensures efficient heat dissipation, peak GPU performance, and extended lifespan. Ideal for AI, HPC, and high-density computing environments requiring reliable thermal management.
  • Tab Terminal, High Voltage DC Switching Relay

    Supplier: FCL Components America
    FCL Components introduces the FTR-E1J 20A, a tab terminal high voltage DC switching relay offering 20A at 800VDC and 10A at 1,000VDC with non-polarized contacts and low 0.9W coil power. Screw-mounted and PCB-free, it’s ideal for EVs, solar, battery, and machinery applications. Compact, RoHS compliant, and built with high insulation and arc suppression for reliable performance.
◄12...678910...3031►
Advertisement
Advertisement
Advertisement