Product Watch

Electromechanical Components

  • Sealed Performance - Unsealed Switch

    Supplier: NKK Switches
    IP67 Rated Rangefinder Achieving IP67 Sealing Without Sealed Components Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches.
  • DC-Contactors for higher energy efficiency

    Supplier: Schaltbau GmbH
    Schaltbau begins series production of Eddicy C303 bidirectional DC contactors
  • High-Efficiency Cold Plates for Electronics

    Supplier: ToneCooling Technology Co., Ltd
    Advanced cold plate solutions for efficient thermal management in high-power electronics, from data centers to new energy systems. Reliable, cost-effective, and customizable for batteries, CPUs, GPUs, and power devices.
  • DC contactors for e-vehicle charging systems

    Supplier: Schaltbau GmbH
    In this use case, you will learn more about the various modern charging-technology requirements and why bidirectional charging can bring electromobility to a new level.
  • Heat sink - Aluminium Profile (A1001)

    Supplier: TPS Elektronik GmbH
    Height: 89mm Length: Length customized according to drawings Material: AL6063-T5 Surface: Anodised, CNC milling Width: 190mm
  • Rugged Rotary Cursor Controller and Pushbutton

    Supplier: New Yorker Electronics Co., Inc.
    EAO's new Series 09 Rugged Rotary Cursor Controller and Pushbutton deliver maximum reliability for safety-critical vehicle and machinery applications. Featuring CAN bus integration, IP6K9K sealing, and IATF 16949 automotive standards. The RCC includes digital joystick with 3-axis tilt, while both offer customizable RGB halo illumination and symbol options.
  • Customizable Server Heat Dissipation Solutions

    Supplier: ToneCooling Technology Co., Ltd
    Tailored heat sinks, liquid cooling, and thermal management solutions designed to optimize server performance and prevent overheating.
  • Stay Cool! All-in-One Liquid Cooling Solutions

    Supplier: Rego Electronics Inc.
    The liquid cooling series provides high performance for workstations and servers, supporting AMD and Intel processors, with low noise for quiet environments. [Features] High-density flow channel for excellent thermal efficiency Rigorous leak testing for reliable installation Enhanced User-experience by semi-customized upgrade available [Ma...
  • Sealed, Illuminated, Power Rocker Switch

    Supplier: New Yorker Electronics Co., Inc.
    E-Switch introduces the RRS20 Series, a sealed, illuminated power rocker switch built for performance. With IP68 panel protection, it fits 20mm cutouts and supports up to 16A, 250VAC. Available in SPST or SPDT, 2 or 3 positions, with multiple actuator colors, markings, and termination styles.
  • XTRA Series Industrial Keyboards

    Supplier: New Yorker Electronics Co., Inc.
    The new GETT XTRA Series offers low-profile keyboards with scissor switches for precise, comfortable typing. Designed for healthcare and industrial use, they include integrated 22 mm trackball or touchpad, support wired USB-A or 2.4 GHz wireless, and feature sealed, easy-to-clean surfaces. Customization options available for specific needs.
◄12...89101112...3031►
Advertisement
Advertisement
Advertisement