Product Watch
Sponsored by
Electromechanical Components
-
Retainers for 4.8mm ML414 Micro Batteries
Supplier: Keystone Electronics Corp.Keystone offers a Miniature Lithium button cell retainer suited for most portable medical devices such as hearing aids, diabetic monitoring devices, implantable optics and others utilizing high density PCB packaging These retainers accepts all ML414 micro Lithium batteries from all major manufacturers. Retainers are manufactured of Phosphor Bronze. Surface Mount versions are suppl... -
UL Recognized PCB Fuse Clips for Cylindrical Fuses
Supplier: Keystone Electronics Corp.Keystone Electronics Fuse Clips with end stops are UL recognized to insure safety & design integrity in UL products. For use with Cylindrical Fuses sizes 1AG thru 8AG, Midget & Solar Protection (SPF) style fuses. Useable for 6 to 30 Amp applications, innovative fuse clips are manufactured from brass-tin plated to assure low contact resistance. Offered inTHM, SMT & Rivet mount... -
Advanced Design 9V Insulated Battery Straps
Supplier: Keystone Electronics Corp.Keystone Electronics offers High performance, Pre-Wired, 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel. Available in "T" or "I" configurations for design flexibility.Straps incorporate high quality insulators and sturdy proven Nickel Plated Phosphor Bronze, Spring Steel or Brass snap-on connectors with soldered-in red and black wire leads. -
Polarized, CR2 & CR123A Lithium Battery Holders
Supplier: Keystone Electronics Corp.Keystone's latest innovation in battery hardware includes polarized SMT & THM Battery Holders for CR2 & CR123A Lithium Batteries. Durable heat resistant Nylon suited for traditional soldering and reflow processing with gold or tin plated contacts make these holders ideal for a wide range of applications includes: OEM photographic, medical, consumer and industrial electronics. -
Coin Cell Battery Holders for Low-Temp Soldering
Supplier: Keystone Electronics Corp.Protect temperature sensitive PCB components when soldering coin cell battery holders by using Keystone's series of low profile coin cell retainers, designed for low temperature soldering as well as automated surface mount placement on high density packages -
Cooling Fans - Xtra High Airflow and Efficiency
Supplier: Pelonis Technologies, Inc.Pelonis Technologies - 92 x 92 x 38mm (3.62 x 3.62 x 1.50in). 12V, 24, and 48V, 72 CFM to 164 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant. Optional Features: Tachometer, Rotation Detector, Life Detection, Over Voltage Protection, TPWM, RPWM, Curren... -
Battery Holders,Clips&Contacts for all industries
Supplier: Keystone Electronics Corp.For over 75 years, Keystone has offered the most complete, proven line of battery holders, components and hardware worldwide. Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is their "high reliability" -
Easy-Mount Kits for PC/104 & PC/104-Plus Modules
Supplier: Keystone Electronics Corp.Engineered to ease assembly of new modules and multi-board stacks, Keystone's new PC/104 - PC/104-Plus mounting kits may be used with any of the more than 100 different PC/104 modules available in the marketplace.PC/104 hardware mounting kits includes all the hardware required to mount a single-board and is supplied with 4 each: #4-40 threaded spacers .600" length, #4-40 x 1/4 screws, an... -
Low Profile Surface Mount Holder for 24mm CoinCell
Supplier: Keystone Electronics Corp.Keystone expands it's offering of low profile, surface mountable holders for 2450 lithium style batteries. -
18650 Lithium-Ion Battery Holders / Sleds
Supplier: Keystone Electronics Corp.Keystone's latest series of low profile, SMT & THM Lithium-Ion holders for 18650 batteries meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built & durable, features include heat resistant Nylon housings & Gold-plated Phosphor Bronze contacts. Available in single&dual cell confi...