Product Watch
Sponsored by
Electromechanical Components
-
Part Builder System for Spacers,Standoffs &Handles
Supplier: Keystone Electronics Corp.Quickly and easily identify the right Keystone Spacer, Standoff or Handle product for your requirement using our interactive "Part Builder" system. -
Adhesive backed Nylon PCB Lock-Fit supports
Supplier: Keystone Electronics Corp.New assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp. Engineered to lock-fit a chassis–to-board without the use of tools. Available in a sturdy mount or slim line design to accommodate a variety of design requirements. -
“Vibra-Fit” High Vibration 20mm Coin Cell Holders
Supplier: Keystone Electronics Corp.Keystone Electronics latest PCB holders for 2025 and 2032 lithium coin cell batteries are extremely rugged and ideal for retaining cells securely under severe shock and vibration in high-density Printed Circuit Board applications -
Surface Mount Auto-In 20mm Coin Cell Holder
Supplier: Keystone Electronics Corp.For automatic insertion of the popular 2032 and 2025 Lithium Coin Cells, Keystone's latest holder is extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements -
ETRI® Aluminum-Body AC Axial Cooling Fans
Supplier: Rosenberg USAETRI is part of the Rosenberg family of companies with a tradition of using innovative designs and materials to produce high quality fans and blowers at its ISO 9001 certified factories. ETRI brand fans have the longest life expectancy of any comparable product and have long been recognized as performance leaders in equipment cooling, avionics and railway applications. ETRI f... -
Sunflower Coolers for 45 Watts Intel® Processors
Supplier: Rego Electronics Inc.Sunflower cooler products for Intel® mobile processors Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 4... -
Socket R LGA 2011 Coolers
Supplier: Rego Electronics Inc.Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Network Appliance, High Performance Server -
Socket H LGA1155, 1150, 1156 Coolers
Supplier: Rego Electronics Inc.Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare -
Chip Coolers
Supplier: Rego Electronics Inc.Rego’s chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized. -
CPU Coolers for Intel® Sockets 1155/1156/1150 CPU
Supplier: Rego Electronics Inc.Rego Cooler Information- Part Number : RG3223 Solution : 2U & Up Server CPU Socket : 1155 / 1156 / 1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Sanyo Denki Connector Type : 4 ways (PWM Function) Thermal Resista...