Product Watch

Analog and Digital ICs

  • Low-Phase-Noise High-Stability MEMS Super-TCXOs

    Supplier: SiTime Corporation
    To meet bandwidth demand, RF systems must make more efficient use of the RF spectrum. Precision timing can help make this efficiency happen: SiTime’s new, low-phase-noise, high-stability MEMS Super-TCXOs are building blocks toward success in conflict, delivering faster, more accurate, reliable and secure data transmission in RF systems.
  • Chorus Automotive Clock Generators

    Supplier: SiTime Corporation
    Highest Integration. FailSafe technology. Chorus™ Automotive is the industry’s first fully-integrated clock with built-in, end-to-end fault monitoring—simplifyi ng system timing architecture and accelerating functional safety development time by up to six weeks.
  • Act Now: AEC-Q200 Qualified Oscillators

    Supplier: Aker Technology USA Corporation
    Differential Oscillators from Aker Technology are AEC-Q200 Qualified Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz.../li>
  • Revolutionary Ultra-small Quartz Crystals Unveiled

    Supplier: Aker Technology USA Corporation
    Available in seam seal package, the C12 series offers a compact design, making it ideal for space-constrained applications. Technology Highlights Compact package size of 1.20 mm x 1.0 mm Operating temperature range of -40°C to +125°C Frequency range from 32 to 80 MHz Maximum crystal aging rate of only ±3 p...
  • Qualified TCXO for Automotive Applications

    Supplier: Aker Technology USA Corporation
    Aker's TX32A TCXO meets AEC-Q200 qualification standard for automotive applications Aker's TCXO measures 3.2mm x 2.5mm, frequency 10-52MHz, stability +/-2ppm, temperature -40 to+85C, voltages 1.8V, 2.5V, 3.3V TX32A available in several voltages as well as a range of operating frequencies and temperatures
  • Value & performance gate drivers - silicon devices

    Supplier: Skyworks Solutions, Inc.
    Skyworks introduces its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nit...
  • Sense the (EVS-GTR) pressure?

    Supplier: Churod Americas, Inc.
    Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution designed to fit right onto the BMS. The GEN II uses IIC or SPI language and consumes even less power than Gen I (op: <7mA; sleep <0.6mA).
  • AI Needs Better Than Quartz

    Supplier: SiTime Corporation
    The Future of Clocks is in Small Silicon Machines For the past 15 years, I've focused a lot on the final result of the semiconductor process: the end products. Initially my career started with testing motherboards, before looking into processors, architecture, manufacturing, and the business side of these companies. With the explosion of machine learning and the buzzwords of AI, t...
  • EV Battery Pressure Sensor

    Supplier: Churod Americas, Inc.
    How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is automotive grade and can be made ASIL B compliant. Three different power modes mean less power use, and parameters are customizable via CAN or PWM.
  • Churod's 3rd generation Battery Pressure Sensor

    Supplier: Churod Americas, Inc.
    Churod Sensing’s third generation Battery Pressure Sensor has been completely redesigned. The sensor is scaled down to a PCB-mounted LGA package (5.5x4mm). Featuring low power use (op: <7mA; sleep <0.6mA) and UART output, the Gen 3 is unbeatable for fast, reliable detection of thermal runaway.
Advertisement
Advertisement
Advertisement