Industries
-
Virtual reality tests the brain's ability to handle complicated tasks
This means that VR could be used to help those with executive function impairments.
-
Video: Radar simulation enhancements in WaveFarer provide next level realism
New features in the high fidelity radar simulation software for drive scenario modeling and indoor detection applications reveal backscatter from road surfaces and vehicle interiors.
-
High-power FEMs for ultra-fast Wi-Fi 6E applications
Two new front-end modules (FEMs) unveiled by Skyworks are designed for high-power Wi-Fi 6E networking applications.
-
Video: 3D printing fully functional micro-drones
A new system from MIT allows users to create devices that can be used immediately.
-
Qualcomm unveils 10 gigabit 5G modem
The high bandwidth will open new use cases for 5G.
-
Vishay Intertechnology extends NCW AT family of wide terminal thin film chip resistors with larger 0612 case size
The AEC-Q200 qualified devices offer higher power dissipation to 1 W and lower resistance values down to 0.10 O for power electronics in automotive and industrial applications.
-
Baidu begins self-driving smart mobility service in China
The multi-modal autonomous driving MaaS will use robotaxis and robobuses.
-
Plus to integrate Ouster’s lidar into automated trucks
2,000 digital lidar sensors will be in the initial rollout.
-
Stewart Connector introduces category 8.1 to category 8.2 twisted pair Ethernet hybrid patch cords
These cost-effective solutions are designed for data centers looking to upgrade data transmission speeds without having to switch to a fiber optic solution.
-
Alliance Memory now offering Micron parallel and serial NOR flash products
Micron-made legacy NOR flash parts are available from Alliance Memory.
-
Presswerk 4.0 reduces downtime with better data collection
Presswork 4.0 takes data that is rarely evaluated, applies an analysis and feedback system, and generates solutions for specific problems.
-
Autonomous machine vision offers quick solution for quality assurance
The system ensures that face masks are made to specifications and that the manufacturing line is not damaged in the process.
-
CEA-Leti announces EU project to create dynamically programmable wireless 6G environments
The RISE-6G collaboration will develop technology for reconfigurable intelligent surfaces and ensure energy efficiency, localization accuracy and privacy.
-
New Yorker Electronics broadens optoelectronics portfolio with Vishay high-speed silicon PIN diode
The new photodiode enables improved bio sensor performance and slim design for wearables.
-
Head-to-head coaxial interconnect vs OTA testing for 5G
Without question, the rise of 5G has changed the landscape of wireless testing. One of the biggest changes is the ability of test engineers to perform over-the-air (OTA) testing without connecting anything or having a special setup.
-
Video: Using a camera and shadows to give robots a sense of touch
ShadowSense can also be used in non-robots for gesture recognition.
-
Ford now to invest $22 billion in EVs
This is nearly twice what the company had previously committed to electrification.
-
5G pilot project in Ford’s Spain engine plant begins
The project will focus on bringing new technologies to Industry 4.0.
-
New 650 V CoolSiC hybrid IGBT discrete family offers superior efficiency
The devices offer up to 60% reduction of energy-on and 30% reduction of energy-off compared to a standard silicon diode solution.
-
New Yorker Electronics distributing new Adam Tech high-speed USB4 connector
The USB4 can simultaneously transfer both audio and video over the same connection at speeds up to 40 Gbps.