Industries
-
Littelfuse expands NanoT IP67-rated tactile switch series with new top- and side-actuated options
The series is designed for next-gen smart wearables, wireless headsets, medical devices and internet of things applications.
-
IDS cameras redefine astrophotography with Starvis 2 sensors for capturing planets
The IDS camera model U3-38C0XCP-M-NO, which is equipped with the IMX662 monochrome sensor, delivers excellent astrophotography results.
-
DTP Thermoelectrics awarded US National Science Foundation grant to deliver next-gen thermoelectric modules
The funding accelerates development and delivery of advanced cooling, heating and thermal management solutions for industries requiring high-efficiency cooling, heating and temperature control.
-
Innodisk wins 2025 Taiwan Excellence Award for three major memory and storage solutions
The three award-winning products are the CXL Memory Module, DDR5 Air/Immersive Dual Cooling Memory, and E1.S 4TS2-P SSD.
-
Preventing cooling tower dry-running pump issues with dual-function thermal flow switches
The switches are ideal for pump wet/dry detection, where sudden, unexpected reductions in media flow rates can leave pumps vulnerable to over-heating conditions.
-
Softing extends connectivity solutions with usbLink CN, replacing the discontinued Allen-Bradley 1784-U2CN
This interface provides a USB 2.0 port for laptop or PC connections and an RJ45 port to connect to ControlNet networks.
-
VIAVI and Rohde & Schwarz enable SKY Perfect JSAT "Universal NTN Innovation Lab"
A joint non-terrestrial network testbed covering low, medium and geosynchronous Earth orbits has been delivered to the laboratory.
-
GM scuttles tumultuous robotaxi business
Cruise will be folded into the automaker’s autonomous teams that will focus on personal autonomous vehicles.
-
Report: Next Apple Watch to support SATCOM
The smartwatch will be able to send messages without a cellular or internet connection.
-
Real-world driving boosts EV battery life, Stanford study
The university found that normal driving — including stop-and-go traffic — allows for better battery life longevity.
-
Littelfuse unveils high-performance Ultra Junction X4-Class 200 V power MOSFETs for enhanced efficiency and reliability
The design delivers industry-leading low on-state resistance, enabling simplified design and enhanced performance in battery energy storage and power supply applications.
-
StarPlus Energy secures $7.54B for Indiana battery plants
The plants would provide EV batteries for Stellantis vehicles in North America.
-
Vishay Intertechnology 40 V MOSFET in PowerPAK 10x12 package offers best in class RDS(ON) of 0.34 mO to increase efficiency
The MOSFET features a bond-wireless design that minimizes parasitic inductance while maximizing current capability.
-
Video: 10 space-based tech trends for 2025
From internet connectivity to air traffic control and military operations.
-
Drone surveillance for improved situational awareness
If the individual components of drone payload boxes are also designed with modularity in mind, this enables quick performance configuration to get the right system for the right job. However, there are several points to consider, especially when these payloads could be flown into hazardous environments.
-
Swissbit presents the iShield Key MIFARE: FIDO token meets smart access control
The new hardware security key combines the advantages of a FIDO Security Key with the NFC technology MIFARE DESFire EV3.
-
Keysight’s FieldFox introduces portable millimeter-wave analysis with Virginia Diodes extenders
The collaboration enables FieldFox handheld analyzers to support up to 170 GHz, offering a rugged and lightweight portable solution for millimeter-wave signal analysis.
-
Automotive-compliant current shunt monitors from Diodes Incorporated enable high-precision voltage sensing for rapid system fault detection
Automotive applications include ambient lighting control, battery management, heated seats and other body control systems.
-
43 to 160 V DC input rail and industrial DC-DC converter series expanded with 50 W, 100 W and 150 W quarter brick models
The converters are compatible with 72 V DC or 110 V DC nominal railway systems for applications such as rail rolling stock and trackside equipment.
-
2K EV charging ports installed across 32 states
The EVgo and GM collaboration is targeting metropolitan charging areas.