Memory and Storage

Mouser Stocks FPGA Design Platform from Terasic Technologies

27 July 2017

The DE10 Nano kit. Source: Mouser Electronics The DE10 Nano kit. Source: Mouser Electronics Mouser Electronics Inc. is now stocking the DE-10 Nano Development Kit from Terasic Technologies.

The kit is a design platform that combines an Intel system-on-chip (SoC) field programmable gate array (FPGA), peripherals and processor in one customizable chip. The device is based on the 28 nm Intel Cyclone V SoC FPGA which integrates dual-core ARM Cortex-A9 embedded cores. The memory, processor and peripherals are tied seamlessly with the FPGA fabric using a high-bandwidth interconnect backbone, Mouser says.

The DE10 Nano Kit includes two 40-pin general purpose input/output (GPIO) headers, one GByte of DDR3 memory, a 12-bit analog-to-digital converter (ADC), Gigabit Ethernet networking and an HDMI transmitter.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement