Fujipoly has introduced Sarcon PG80A, a high-performance, low compression force putty-like thermal interface material. The 13 W/m°K gap filler pad conforms to most component shapes and uneven surfaces to transfer heat from its source to a nearby heat sink or spreader while exhibiting a thermal resistance as low as 0.08°C in2/W at 14 PSI.
This advanced formulation suits applications that have delicate or wide-variation component heights and require material compression between 30% and 90%. PG80A is available in four sheet thicknesses (0.5, 1.0, 1.5 and 2.0 mm) up to a maximum dimension of 300 mm x 200 mm. Sarcon® PG80A can also be ordered in die-cut form to fit almost any application shape. The material is suited for environments with operating temperatures that range from -40 to +150 °C and exhibits a UL94 flame retardant rating of V-0.
Fujipoly’s Sarcon PG80A thermal interface material (Source: Fujipoly).