Electronics and Semiconductors

DC power connectors from Amphenol GEC

16 June 2025

TME's product range has been expanded to include PowerLok power connectors from Amphenol GEC. This is a new offering from a renowned supplier, primarily aimed at manufacturers and electrical engineers focused on electric vehicles and hybrid automotive industries. Additionally, the presented products are also suitable for renewable energy installations, especially energy storage systems.

Although all introduced products belong to the same family, this offering should be divided into two groups: PowerLok G2 plugs and sockets, and PowerLok 4.0 G2 connectors.

PowerLok G2

These products are high-performance electrical connectors made using aluminum alloy. They can conductSource: TMESource: TME currents up to 300 A at a nominal voltage of 1 kV DC. They offer a wide range of configurations, including straight and angled versions. The assortment includes both wire-mounted plugs (cross-sections up to 150 mm2) and panel-mounted plugs. A single connector can have one, two or three pins. At the same time, the body design ensures complete insulation and shielding of contacts to protect operators and minimize interference.

The main applications of these products are power trains in hybrid and fully electrified vehicles: in passenger cars, trucks, buses, as well as agricultural machinery and off-road vehicles. Given such demanding applications, the products are made to a protection class reaching IP67, i.e., high water resistance and full dust tightness that could impair the conductivity of connections. Complete water resistance is achieved when the connectors are mated.

PowerLok 4.0 G2

Unlike the connectors described above, the PowerLok 4.0 G2 sub-series is intended for powering accessories and components in vehicles (sensors, actuators, servomechanisms). Their electrical parameters are therefore slightly lower (currents 5…60 A, wires up to 10 mm2), but their bodies are also smaller in size. Here too, high protection class reaching IP69 after connection is ensured. It is worth noting that all PowerLok connectors also feature wide thermal tolerance and can operate in temperatures ranging from -40° C to 125° C.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement