Electronics and Semiconductors

Stackable multi-row board-to-board connector platform snaps together without solder

09 September 2024

Mobility electrification solutions developer ENNOVI is successfully addressing the growing market demand for high-density interconnects in challenging automotive application scenarios. The new ENNOVI-MB2B multi-row board-to-board (BTB) connector platform features a proprietary ‘snap-in biscuit’ design, allowing multiple connector units to be stacked together without solder. This unique cost-effective approach enables different pin count requirements to be accommodated via the same basic interconnect platform, without any extra expense or engineering effort.

The new multi-row BTB connectors feature ENNOVI´s patented 0.4mm miniPLX press-fit terminals made from a copper alloy that exhibits very low levels of contact resistance (less than 1 mΩ). Each pin has a 3 A current carrying capability. The optional coating of these pins with the company’s patented IndiCoat platingSource: ENNOVISource: ENNOVI technology mitigates tin whisker build-up, thus preventing the risk of short circuits and extending operational lifespan.

ENNOVI-MB2B connectors are available in board stacking heights from 7 mm to 30 mm. They can have between one and six rows, with up to 30 contact terminals being incorporated into each row. Conforming with automotive performance requirements, these rugged products can withstand high humidity levels (eight hour cycling up to 10% RH), mechanical shock (35 g for 5 ms to 10 ms across 10 axes) and vibration (eight hour per axis). A working temperature range of -40° C to 150° C is supported.

There are a broad variety of applications that the robust, high-density, scalable multi-row BTB connectors will be targeted at. Among the most prominent of these are going to be electric vehicles, particularly for electric power steering and electronic control unit functions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement