Industrial Electronics

V8 piezo-walk technology powers vacuum compatible nanopositioning stage

02 August 2024

PI's new N-332 nanometer-precision linear stage family, configurable to multi-axis setups of XY, XZ and XYZ, is designed for high-end applications in semiconductor technology, fiber-optics, microscopy, bio-nanotechnology, metrology and scientific research in beamlines and laser labs. The stages have a low profile of 30 mm and a small footprint of 80 mm x 110 mm and 80 mm x 160 mm with travel ranges of 1 inch and 2 inches, respectively.

No brake or counterbalance required
Due to the high active force of 75N and power-off passive holding force of 80N, the N-332 nanopositioning stage does not require a brake or counterbalance when operated in vertical orientation.Source: PISource: PI

UHV-option
For demanding applications that require operation in high vacuum, N-332 stages are available in configurations suitable for pressures down to 10-9 hPa. The self-clamping nature of the piezo motor allows the stage to hold a position without heat generation.

PICMA-Walk technology — High force and high resolution

The PICMA-Walk piezo motor inside the N-332 stage is based on four pairs of PI's proprietary PICMA piezo actuators, arranged in a V8 configuration. PICMA piezo actuators were successfully tested for 100 billion cycles by NASA/U.S. Jet Propulsion Laboratory before being used on the Mars Rover's instrumentation lab. PICMA-Walk motors provide high force linear motion to 75N and are capable of sub-nanometer resolution and self-locking when de-energized — a great advantage for applications where a stable position must be maintained without power, heat generation or servo jitter.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement