Analog/Mixed Signal

Wet aluminum electrolytic capacitors save board space

03 April 2024
The RES series is available in five case sizes with diameters spanning 5.00 to 8.00 mm. Source: Kyocera

Kyocera AVX has released a series of radial-leaded aluminum electrolytic capacitors used to save board space in industrial, communications and consumer electronics high-density PCB assemblies.

Called RES series, the discrete components are available in five case sizes with diameters spanning 5.00 mm to 8.00 mm, lengths spanning 11.00 mm to 20.00 mm and weights extending from just 0.41 g to 1.81 g.

Other features of the capacitors include:

  • Long-lifetime endurance of 5,000 hours to 7,000 hours at 105° C
  • High ripple current
  • Lead-free compatible
  • Compliant with RoHS, REACH and CA Prop 65 directives
  • Four voltage ratings (16 V, 25 V, 35 V and 50 V)
  • Capacitance values extending from 2.2 µF to 1,000 µF (±20%)
  • Withstands operating temperatures from -40° C to 105° C

The RES series is Kyocera AVX’s fourth line of wet aluminum electrolytic capacitors. The company also has two lines of conductive polymer aluminum electrolytic capacitors and two lines of hybrid aluminum electrolytic capacitors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement