Processors

Intel launches FPGAs for data centers, 5G networks

07 March 2023

Intel has unveiled its latest field programmable gate array (FPGA) transceivers designed to address bandwidth-intensive applications such as data centers and high-speed 5G networks.

Called the Agilex 7 FPGAs with F-Tile, the devices allow for transceiver performance up to 116 gigabit per second (Gbps) and hardened 400 gigabit Ethernet (GbE) intellectual property (IP).

The FGPA series is built on Intel’s 10 nanometer SuperFin process technology and has flexibility to create a custom chip design suited to specific needs. This includes multiprotocol capabilities and support combined with fast data rates to allow for new connectivity options in a single device.

The applications could include optical networking, data centers, broadcast studios, medical testing facilities and naturally 5G networks.

According to Intel, the need for these devices comes as growing bandwidth issues are emerging in networking, cloud and embedded applications. These bandwidth-intensive applications include infrastructure processing units and compute-intensive applications.

The FPGAs double the bandwidth per channel compared to previous-generation Intel FPGAs and enables new products to increase data traffic at the same time reducing power and strict form-factor limitations.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement