Multimedia

Maximum control for maximum performance

16 February 2023

Use the EA software solutions for your devices

Learn about EA Elektro-Automatik’s programmable power software solutions that offer flexibility and management in remote control access to multiple product series. Maximize the ability to use EA’s market-leading devices, including the individual power supplies in 2U, 3U, and 4U units, wave generator functions, and battery testing.

Use the full range of functions

To take advantage of the full range of functions and applications of our devices, the software has numerous features. Complex and comprehensive programming capabilities include:

  • Input of set values (U, I, P, R) and alarm thresholds (OVP, OCP, OPP)
  • Remote control and status DC input/output on/off setting via SCPI or ModBus
  • Sequencing & Logging (semi-automatic table control and data acquisition)
  • Master-auxiliary support for series with digital master-auxiliary bus (config, init, master shows system ranges)
  • Simulation of the IV curve on devices with function generators

Different interfaces

Configure and control up to ten different devices connected via USB or ethernet cables. Add the supplemental software license, Multi Control, to allow up to 20 devices. With Multi Control, you’ll be able to sequence, configure, use the function generator and graph for up to 20 units.

EA Battery Simulator

Another top solution from EA Elektro-Automatik, the EA Battery Simulator (EABS), simulates electrical and chemical charges and discharge characteristics of lead-acid and lithium-ion batteries. Designed to control the 10000 series of bidirectional devices, this specialty power testing software enables the devices to source energy or sink energy, which is essential for battery simulation.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement