Multimedia

Forged pin heatsinks with clip system

30 May 2022

The new P series heatsink from Ohmite uses Forged Pin technology. The forged pins increase the surface area for greater free air convection. Forced air convection applications will benefit from the ability to force air in multiple directions through the pins. This creates versatility as the designer is no longer stuck forcing air in a single direction. Designed for TO-126, TO-220, TO-247 and TO-264 devices. Each heatsink utilizes the patented clipping system. This system requires no tools and can lock in the device with one finger. The cam locking system engages the device securely for a proper thermal connection. The P series from Ohmite is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement