Remcom has included a schematic editor and frequency-domain circuit solver in its latest release of XFdtd 3D electromagnetic (EM) simulation software, enabling advanced antenna matching network and corporate feed network analyses, including multi-state and multi-port devices.
The new schematic editor is a sophisticated, integrated simulation tool that combines matching network analysis with full-wave results. New visuals make it easy to explore the impact of a matching network design on finite-difference time-domain results for even the most complex antenna systems. In addition, the elegant editing interface simplifies the workflow of importing a matching network topology from a matching circuit optimization tool and then executing the post-processing simulation in XFdtd.
Source: Remcom
The schematic editor also allows a more comprehensive collection of critical full-wave results to be delivered. Near field heatmaps, far zone patterns, system efficiency and more can be analyzed in the presence of a matching network.
Various use cases that the schematic editor supports include simple pi or T matching networks, multi-state and multi-port aperture or impedance tuners, and corporate feed networks with digital phase shifters. With the ability to connect to multiple full-wave simulations, XFdtd reveals operating modes for different frequency bands and physical configurations.
Jeff Barney, XFdtd product manager, said, “Remcom is keeping pace with the evolution of modern antenna design by ensuring XFdtd meets industry requirements for a range of applications. In smartphones, for example, the available real estate for antennas is shrinking, and the need for antennas to operate over a wide range of radio frequency bands is growing. Our users, therefore, need to analyze matching network configurations that include aperture and impedance tuners. Integrating the schematic editor with XF's full-wave results provides the flexibility and power necessary to streamline workflow, shorten design cycles, and ensure greater accuracy when simulating device performance.”