Multimedia

Industrial high-performance COM Express and COM-HPC modules

07 October 2021

congatec Product Manager Andreas Bergbauer explains his view on the new industrial high-performance congatec modules based on the 11th Gen Intel® Core™ processors (Intel Tiger Lake). The new modules target the most demanding IoT gateway and edge computing applications.

Built on Intel’s 10nm SuperFin technology in a two-package design with dedicated CPU and platform controller hub (PCH), the new flagship COM-HPC Client and COM Express Type 6 modules impress with a new bandwidth benchmark of up to 20 PCIe Gen 4.0 lanes for massive connected real-time IIoT gateway and intelligent edge computing workloads. To process such massive workloads, the new modules boast up to 128 GB DDR4 SO-DIMM RAM, integrated AI accelerators and up to 8 high-performance CPU cores that achieve up to 65% gain in multi-thread performance and up to 32% gain in single-thread performance. Moreover, visualization, auditory and graphics intensive workloads are enabled with a boost of up to 70% compared to predecessors, enhancing performance for these immersive experiences even more.

Flagship applications that directly benefit from these GPU enhancements can be found in surgery, medical imaging and e-health edge applications as congatec’s new platform supports 8K HDR videos for optimum diagnostics. Combined with the platform’s AI capabilities and the comprehensive Intel OpenVINO toolkit, doctors can gain easy access and insights into deep learning based diagnostic data. But this is just one benefit of the integrated Intel UHD graphics, which also supports up to four 4K displays in parallel. In addition, it can process and analyze up to 40 HD 1080 p/30 fps video streams in parallel for 360 degree views in all directions. These AI infused massive vision capabilities are also important for many other markets, including factory automation, machine vision for quality inspection in manufacturing, safe spaces and cities, as well as collaborative robotics and autonomous vehicles in logistics, agriculture, construction and public transport, to name just a few.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement