Industrial Electronics

New NKK SmartDisplay single switch HMI solution and demonstration kit

08 April 2021

A new offering from the programmable SmartDisplay IS Series from NKK Switches is the S0109, a single switch, human machine interface (HMI) solution packaged in a small panel mount, pushbutton-sized display that allows for monitoring and control of applications.

Offered in a uniquely small footprint, the S0109 is an easy way to add an HMI offering multifunction capabilities, many display options and ease of use. With many analog and digital inputs/outputs and several communication options, the S0109 is a perfect way to show system status and add control functionality in tight space requirements. This newest SmartDisplay offering is now available in a Source: NKK SwitchesSource: NKK Switchesdemonstration kit, the IS-S0109DEM, for evaluation of the S0109 into different applications.

The IS-S0109DEM demonstration kit is a plug and play controller/indicator device made available to highlight the functionality and features of the powerful S0109 single switch solution and requires little to no technical or engineering skills to install and operate. The kit consists of four potentiometers, four toggle switches and four LEDs that simulate various inputs and outputs. The kit’s demonstration firmware illustrates the simplicity of using the S0109 and provides examples of potential application integration.

NKK customizes the S0109 device, per user requirements, with its in-house engineering design services. This allows the device to be programed with each customer’s unique images, specified actions and responses. The device can then be installed into the application as a complete subassembly.

For more product details, please refer to the single switch solution datasheet and single switch solutions (S0109) user manual.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement