Power

Miniature axial aluminum electrolytic capacitors increase design flexibility, reliability

27 August 2020

Vishay Intertechnology Inc. has introduced two new series of miniature axial aluminum electrolytic capacitors.

Offered in 10 compact case sizes ranging from 6.5 mm by 18 mm to 21 mm by 38 mm, the Vishay BCcomponents 125 ALS and 126 ALX series combine operating temperatures up to 125° C with useful life up to 10,000 hours.

The axial leads and low profile of the devices provide designers with greater design flexibility, while their high Source: Vishay Intertechnology Inc. Source: Vishay Intertechnology Inc. temperature capabilities and long useful life increase reliability for demanding applications in harsh environments. As polarized aluminum electrolytic capacitors with a non-solid electrolyte, the devices are suited for smoothing, filtering and buffering in power supplies for automotive, industrial and telecommunications applications.

Featuring a cylindrical aluminum case insulated with a blue sleeve, the 125 ALS and 126 ALX series provide capacitance values from 33 µF to 18,000 µF, rated voltages from 10 V to 63 V, and high ripple current to 1860 mA. The RoHS-compliant capacitors offer charge- and discharge-proof performance and are vibration- and shock-resistant. For automatic insertion, the devices are available in taped versions for select case sizes.

Samples and production quantities of the 125 ALS and 126 ALX series are available now, with lead times of six weeks. Pricing for U.S. delivery only starts at $0.65 per piece.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement