Vishay Intertechnology Inc. has introduced a new series of miniature snap-in power aluminum electrolytic
Source: Vishay Intertechnology Inc.capacitors that enables higher power density designs. The Vishay BC Components 257 PRM-SI series offers up to 20% higher ripple current than previous-generation solutions in case sizes that are up to 20% smaller, while providing longer useful life to 5,000 hours at 85° C.
With ripple currents up to 5.05 A, the devices allow designers to utilize fewer components to save board space and lower costs. Featuring a cylindrical aluminum case and insulated with a blue sleeve, 257 PRM-SI series capacitors feature rated voltages to 500 V in 25 compact case sizes ranging from 22 mm by 25 mm to 35 mm by 60 mm. The RoHS-compliant devices are also available with three pin keyed polarity snap-in terminals.
As polarized aluminum electrolytic capacitors with a non-solid electrolyte, the devices are ideally suited for smoothing, buffering and DC-link filtering in switch mode power supplies used in medical, consumer welding, and test and measurement equipment, in addition to general industrial control and audio/video system applications.
Samples and production quantities of the 257 PRM-SI series capacitors are available now, with lead times of 14 weeks. Pricing depends on capacitance and voltage rating. For example, the price for 1200 µF/250 V devices in the 30 mm by 45 mm case size is $3.34 per piece in 2,000-piece quantities.