Keystone Electronics, a developer of battery connectivity products, has introduced a new line of battery
Source: Keystone Electronicsinsulators designed to protect batteries and circuitry from energizing during shipping and storage.
These new insulating pull tabs are installed in a product, along with the batteries, to insulate and prevent them from energizing prior to use. Simply pull the tab out from under the battery contact to activate. Clear labeling and arrows on the pull tabs simplify removal.
Manufactured from thin, flexible polyester, these pull tabs can be easily removed from a battery compartment even if the compartment is closed. For button cell through AAA batteries, request Catalog #111. For 12.7 mm coin cells and AA or larger cylindrical cells, request Catalog #117. Both styles are supplied on a 3 in adhesive-backed carrier strip in rolls of 1,000 pieces. Pull tabs are available through Keystone’s global distribution network. Online ordering is also available.