RF & Microwave

Skyworks launches high-reliability military and space amplifiers

31 July 2019

Skyworks Solutions Inc., a developer of high performance analog semiconductors, has unveiled high-reliability solutions for demanding military and space applications with stringent operating requirements. Skyworks’ hermetically sealed, broadband low-noise and impedance-matched amplifiers function in harsh Source: Skyworks Solutions Inc.Source: Skyworks Solutions Inc.environments and can be leveraged in a multitude of communication platforms. With all peripheral components integrated into an optimized ceramic QFN package, these devices simplify the design process and reduce board space while delivering robust performance for next-generation aerospace and defense applications, such as satellites and avionics systems.

Skyworks provides upscreened and hermetically sealed high-reliability optocouplers, RF diodes and RFICs including multi-chip modules (MCM) as part of its portfolio. Product upscreening includes the equivalent of Class B and Class S of MIL-PRF-38535, Class H and Class K of MILPRF-38534, and JANS, JANTX and JANTXV level of MIL-PRF-19500.

Select solutions include:

  • SKYH22001: Hermetically sealed, integrated broadband low-noise amplifier with -55° to 125° C performance. Internally tuned for 700 MHz to 2.7 GHz and tunable up to 3.8 GHz.
  • SKYH22002: Hermetically sealed, integrated gain block amplifier with -55° to 125° C performance. Internally tuned for 700 MHz to 2.7 GHz and tunable from 0.1 to 6 GHz.

For more information, visit Skyworks’ High Reliability Solutions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement