Earlier this year, Rohde & Schwarz introduced the R&S ZNA high-end vector network analyzer, a powerful, universal test platform for characterizing active and passive DUTs.
ZNA high-end vector network analyzer. Source: Rohde & Schwarz
According to the company, the two models R&S ZNA26 (10 MHz to 26.5 GHz) and R&S ZNA43 (10 MHz to 43.5 GHz) offer a dynamic range of 146 dB and a trace noise as low as 0.001 dB at 1 kHz intermediate frequency (IF) bandwidth. These two features are essential for measurements on high-rejection filters. With its unique hardware concept, the R&S ZNA can perform mixer measurements for RF and IF in parallel, delivering measurement speed twice as fast as with the conventional approach. Amplifier characterization becomes easy with a 100 dB power sweep range, a pulse generator and modulator per test port, versatile intermodulation measurement capabilities and spectrum analyzer functionality.
Unique hardware concept with four independent sources and two LOs
The R&S ZNA offers four internal, phase-coherent sources, eight truly parallel receivers and two internal local oscillators (LOs). This simplifies the test setups for characterizing frequency-converting devices, amplifiers and even complex T/R modules, requiring the DUT to be connected only once. Users can perform vector-corrected conversion loss, phase and group delay measurements in half the time required with the conventional approach and without the need for a reference mixer.
DUT-centric approach for best user experience
The R&S ZNA offers a unique approach, focused on the DUT, to simplify measurement configuration. The user first selects the type of DUT (e.g., mixer or amplifier) and is then guided step-by-step through configuration to the desired test setup. This solution significantly speeds up and facilitates test setups. Alternatively, users can take the conventional approach and configure measurements individually, providing high flexibility to master even the most challenging measurement tasks.
Modern touch interface replaces hardkey panel
The R&S ZNA is the first purely touch-operated vector network analyzer, using a 12.1 in touchscreen as the main display and a 7 in touchscreen instead of a hardkey panel. Together with the DUT-centric approach, the second touchscreen provides a seamless user experience.
The new R&S ZNA26 and R&S ZNA43 high-end vector network analyzers are available from Rohde & Schwarz.