Multimedia

Capacitive displacement sensors: Unique precision with innovative technology

02 April 2019

Sponsored content

Capacitive sensors from Micro-Epsilon have proven themselves in many different applications over the decades. Reliable technology enables the sensors to be used in safety-critical areas. More than 25 standard sensors with measuring ranges from 50 µm–10 mm cover numerous fields of application. These sensor models are available as cylindrical versions with a connector, as well as with an integrated cable, as a flat sensor and in PCB designs.

The completely triaxial sensor design is unique for capaNCDT sensors, where the guard ring electrode and the grounding are also located on the front edge of the sensor as well as the measurement electrode. This means capaNCDT sensors can be installed completely flush in conductive materials. The sensors can also come into contact with each other in the case of multi-channel measurements. Interference of the measuring field is reliably prevented by the triaxial design of the sensor.

Since the measurement can be carried out on conductive and non-conductive objects, there is no interference caused by the optical characteristics of the target. Therefore, even transparent and reflecting surfaces can be detected at maximum precision. Examples of conductive objects are metals, graphite, silicon, CFRP and water. Examples of non-conductive measurement objects are plastics (also GFRP, glass fiber-reinforced plastic), ceramics, steatite, porcelain, glass, adhesives, resins, oils and gelatine.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement