Building Technologies

New LEDs Have a Compact Footprint For Indoor Video Displays

02 July 2018

Mouser Electronics, Inc., is now stocking the DISPLIX E Series LEDs from OSRAM Opto Semiconductors. The multichip RGB LEDs have a compact footprint and performance for large, full-color indoor displays and video walls. The all-black package provides better contrast and improves the overall image quality.

The DISPLIX Series LEDs from OSRAM Opto Semiconductors. Source: Mouser ElectronicsThe DISPLIX Series LEDs from OSRAM Opto Semiconductors. Source: Mouser Electronics

The DISPLIX E Series LEDs consist of three chips with these wavelengths: a red chip (623 nm), a green chip (539 nm) and a blue chip (471 nm). Each has an SMT package with resin encapsulation. The LEDs have a 120-degree viewing angle. These LEDs achieves brightness with typical values of 58 mcd at 10 mA for red, 85 mcd at 5 mA for green and 17 mcd at 5 mA for blue.

OSRAM Opto Semiconductors' DISPLIX E0808 and E1010 have individual LEDs that can be placed very close to one another. The DISPLIX E0808 LEDs are packed with a pitch of 1.0 to 1.2 mm and the DISPLIX E1010 with a pitch of 1.2 to 2.0 mm. The packaging density of the LED allows the LEDs to be used for full HD resolution displays with diagonals around 100 inches and more. The fine-pitch design also provides high color mixing with minimal pixel gaps.

The DISPLIX E Series LEDs provide high picture quality even in situations with high levels of ambient light.

To learn more about this device, visit the Mouser's site.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement