Discrete and Process Automation

Large-scale 3D Printing with Cellulose

12 June 2018

Researchers at the Singapore University of Technology and Design (SUTD) have grown a 3D-printable material that is cheap, lightweight and sustainable. The researchers were inspired by the wall structure of fungus-like oomycetes, which are reproduced by introducing small amounts of chitin between cellulose fibers. The resulting A 1.2-m long wind turbine blade was fabricated entirely with cellulose and chitosan. Source: SUTDA 1.2-m long wind turbine blade was fabricated entirely with cellulose and chitosan. Source: SUTDfungal-like adhesive material (FLAM) can be molded or processed using woodworking techniques.

This material is manufactured without organic solvents or synthetic plastics, is scalable and can be reproduced anywhere without specialized facilities. FLAM is also fully biodegradable in natural conditions and outside composting facilities. The material cost is in the range of commodity plastics and 10 times lower than that of common filaments for 3D printing.

A large-scale 3D printing system developed for FLAM natural materials based on the Direct Ink Writing was used to 3D print a 1.2 m long wind turbine blade.

The technology based on unmodified and abundant compostable polymers, and requiring no cropland or forest resources, could accelerate a transition to environmentally benign manufacturing.

The research is published in the journal Scientific Reports.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement