Lighting

LED Driver for Fluorescent Ballasts

25 April 2018

Source: Littelfuse, Inc.Source: Littelfuse, Inc.An LED driver with ultra-low holding current addresses compatibility issues between LED strings and fluorescent ballasts. It is able to activate the LED string and overcome the ballast requirement of a high voltage output detection during ignition.

The PLED ultra-low holding current LED driver exhibits switching electronic characteristics allowing fluorescent tubes to be replaced by LED lighting strings. The ultra-low holding current allows the device to activate the LED string while consuming far less energy.

The device is offered in a low-profile standard DO-214AA package with the following features and benefits:

  • Fast switching
  • Compatible with indoor and outdoor lighting fixtures
  • Automatically resets after power cycle
  • ESD test voltages of 30 kV (Air) and 30 kV (Contact) in accordance with IEC 61000-4-2
  • ESD protection of data lines in accordance with IEC 61000-4-2
  • Compatible with industrial lighting environments
  • RoHS compliant and halogen-free


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement