RF & Microwave

IMEC, Renesas Electronics Announce New Bluetooth Transceiver for IoT

14 February 2018

At the 2018 International Solid-State Circuits Conference (ISSCC 2018) Imec and Renesas Electronics announced the introduction of a new, low-voltage (0.8 V) and ultra-low-power Bluetooth® Low Energy (BLE) transceiver specially designed for IoT.

IMEC and Renesas Bluetooth Transceiver for IoT. Source: IMECIMEC and Renesas Bluetooth Transceiver for IoT. Source: IMEC

They claim that this chip will extend battery life by 50 percent. In addition, the chip will allow a less complex power management unit, and it is designed to operate using non-standard energy sources such as energy harvesters.

The device is implemented on a 40 nm CMOS chip and consists of a phase-tracking receiver, a digital transmitter based on an all-digital phase-lock loop (ADPLL) to ensure precise frequency control.

Some features of the chip include:

  • A -95 dBm sensitivity for the receiver.
  • Power consumption is only 2.3 mW for the receiver.
  • The transmitter core area is only 0.8 mm2, including on-chip matching


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement