The ACS150 AC motor drive from ABB (ACS150-03U-04A7-2) is a 1 HP unit that the company offers in its family of “component” drives. The ACS150 is available in cabinet-mounted (UL open) and wall-mounted (NEMA 1) versions. A recent teardown analysis of the cabinet-mounted version performed by IHS Teardown Services revealed that the ACS150 includes semiconductors made by Texas Instruments Inc., International Rectifier Inc., and On Semiconductor, among others.
The drive’s power consumption of 1.1 kW and 1 HP rating place it at the lower end of the low-voltage compact drive category. Drives in this category are characterized by small form factor, an enclosure safety rating of IP2X or higher, ratings to 25 kW/33 HP, limited fieldbus connectivity, and a simple user interface with limited programming capability. Primary application areas are pumps and fans.
While drives like the ACS150 have experienced wide acceptance, Jenalea Howell, Research Manager, Rotating Machines & Controls at IHS, says, “Manufacturers are beginning to add more advanced features to their compact drive offerings, such as Ethernet connectivity and more sophisticated programming.”
Summary points:
- ABB ACS150 Series 1HP AC Drive (ABB ACS150-03U-04A7-2)
- Wall- or cabinet-mounted versions available
- 2.2” (diagonal) LCD monochrome display
- Front panel potentiometer control
Target market: Industrial
Pricing: $180 and up, depending on configuration
Availability: Worldwide
Total cost (direct materials and manufacturing): $73.21
Major Components:
- IGBT, 1 N-channel, 600V, 12A, w/Built-In Diode – MFG: INTERNATIONAL RECTIFIER CORP – MPN: IRGB10B60KD – (Qty: 1)
- DSP, 32-Bit, Fixed-Point, 150MHz, 256KB Flash, 36KB RAM, 16-Ch x 12-Bit ADC & 56 Digital I/O Pins – MFG: TEXAS INSTRUMENTS INC – MPN: TMS320F2811PBKA – (Qty: 1)
- Electrolytic, 400V, 18uF, 85C – MFG: TDK CORP – MPN: B43303-S9187-Q501 – (Qty:2)
- LCD Display Module, 2.2” Diagonal, Monochrome, w/COG Driver IC – (Qty: 1)
- Blower, Ball Bearing, 24VDC, 130mA, w/ Integral 2-Wire Harness, 2-Position Pin Socket Connector – MFG: MINEBEA CO LTD – MPN: 2406KL-05W-B50 – (Qty: 1)
- 4-Layer, FR4, Lead-Free – MFG: TECHWISE CIRCUITS CO LTD – (Qty: 1)
- MOSFET/IGBT Driver, Half Bridge, 3-Phase, 10V to 20V – MFG: INTERNATIONAL RECTIFIER CORP – MPN: IR2136S – (Qty: 1)
- Heatsink, Extruded/Machined Aluminum – (Qty: 2)
- Terminal lock, Screw Type, 12-Position, Green Injection Molded Plastic Housing – MFG: ANYTEK TECHNOLOGY CORPORATION LTD – MPN: YO Series – (Qty: 1)
- Booklet, Full Color Cover, Black & White Pages, Perfect Bind, 170 Pages – (Qty: 1)
Enclosure, power supply, main PCB
Source: IHS
Main PCB (top)
Source: IHSMain PCB (bottom)
Source: IHSPower Supply
Source: IHS
Related Content: