Medical Devices and Healthcare IT

Motorized Precision Microtome

13 June 2017

Image Credit: SLEE Technik GmbHImage Credit: SLEE Technik GmbHSLEE Technik GmbH provides a fully-automatic microtome. An intuitive control panel allows users to program trimming of up to 300 µm when preparing paraffin sections or for sample preparation in other research, plastic and industrial applications.

The CUT 6062 unit operates on two speeds for advance and return, accommodates specimens up to 50 x 50 mm with its standard object clamp, and has two specimen feed memory positions allowing for highly efficient motorized sectioning.

The modular design is available with a broad range of accessories including a 3-component disposable blade holder, a range of standard object clamps, a super-mega cassette clamp, a foil clamp, an illuminated magnifier, and other optional accessories which allow for tailor-made configurations.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement