Access Control and Fire

New flame detector for both hydrogen and hydrocarbon fires

27 February 2025

Teledyne Gas & Flame Detection (Teledyne GFD) has released its Spyglass Xtend triple-infrared flame detector, a notable industry advance that offers the simultaneous detection of both hydrogen (H2) and hydrocarbon (HC) fires.

This important innovation boosts safety in dense industrial environments where hydrogen flames can spread to other equipment and start fires involving HC fuels that are invisible to an H2-only detector.

Source: Teledyne GFDSource: Teledyne GFD

The combined detection of both H2 and HC arrives courtesy of Teledyne GFD's triple-infrared technology. Where industrial spaces are highly populated with machines, equipment, tools, stored goods and many other common workplace items, an H2 flame can spread and trigger a fire involving HC fuels. It is here that Spyglass Xtend is able to provide a crucial safety net.

Take the example of detecting hydrogen flames using an H2-only detector and prompting a subsequent safety action to interrupt the H2 supply and extinguish the flame. It would be easy to think the emergency is over, but any already burning HC fires will persist. An H2 detector cannot detect HC flames.

With its integral triple-infrared technology — paired with a unique algorithm — the new Spyglass Xtend flame detector supports an enhanced safety strategy by detecting both types of flames simultaneously. Five selectable sensitivity levels are available.


“Users of our Spyglass Xtend can take advantage of a considerably longer detection range, while response times are much faster compared with existing UV/IR technology,” explained Régis Prevost, product pine manager at Teledyne GFD. “The result? Earlier detection of hydrogen and/or hydrocarbon flames, protecting workers and minimizing damage to your premises and assets. It’s also worth pointing out that the hydrogen flame detection performance of the Spyglass Xtend matches that of our existing Spyglass IR3-H2, which is dedicated solely to hydrogen."

The new triple-infrared technology ensures perfect immunity against false alarms or untimely faults due to sun glare or heavy rain, guaranteeing reliable operation in outdoor environments. Further supporting outside use, heated optics prevent condensation and frosting, while users can ensure nominal detector performance by undertaking automatic or manual self-tests that check the optics are clean. The stainless steel enclosure carries IP66/68 and NEMA 4X/6 ingress protection ratings.

The system offers a number of universal current outputs, including analogue 4-20 mA, sink or source, alarm and fault, while an optional HART 7 digital output supports easy configuration and diagnostic capability for preventive maintenance strategies. The new flame detector carries Safety Integrity Level (SIL 2), ATEX, IECEX and usFMc certifications.

Any dense industrial settings looking to boost safety credentials and provide greater worker and asset protection will find that the new Spyglass Xtend stands up to scrutiny with its simultaneous, fast and reliable detection of both H2 and HC flames. Two versions are available: with or without on-board HD video output. The HD video option offers real-time monitoring of the area and automatic video recording during alarms for detailed post-event analysis.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement