Electronics and Semiconductors

New compact high-voltage contactors from TDK

05 January 2022

TDK Corporation has extended its range of bipolar DC high-voltage contactors to include the new HVC43 series. These products complete the existing range by offering continuous currents from 150 A DC to 250 A DC and operating voltages of up to 1000 V DC. The contactors are available in 12 V or 24 V coils with a power consumption of 6 W. Source: TDK CorporationSource: TDK Corporation

The new HVC43 series types provide compact dimensions of 78 mm x 40.4 mm x 74.5 mm (L x W x H), weigh 300 g and are 30% smaller and lighter than the HVC200, HVC300 and HVC500 types, designed for voltages of up to 1200 V DC and continuous currents of 500 A DC.

The contactors include a hermetically sealed gas-filled ceramic arc chamber, offering outstanding extinguishing properties, and are specially designed to quickly shut down high direct currents of lithium-ion batteries in vehicles, charging stations or energy storage systems.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement