Multimedia

Explore the new Fusion Laser Series from Epilog

09 December 2020

Epilog is excited to announce the introduction of the new Fusion Edge Laser Series. This series features the Fusion Edge 12 (24 inch x 12 inch / 610 mm x 305 mm), a compact system available in 30, 40, 50 or 60-watt configurations; and the Fusion Edge 24 (24 inch x 24 inch / 610 mm x 610 mm), a midsize system that is available in 30, 40, 50, 60 and 80-watt configurations.

The Fusion Edge machines also include Epilog’s popular and easy-to-use IRIS Camera System, which gives laser operators a live image of the engraving table so they can quickly and accurately position their artwork on whatever product they are engraving.

“The response to the IRIS Camera System on the Fusion Pro series was incredible, so we’re very excited to make this technology available in the new Fusion Edge systems,” said Mike Dean, vice president of sales and marketing for Epilog Laser. “It’s an invaluable tool that makes it that much easier for our customers to get up and running faster than ever.”

Additional features of the Fusion Edge include:

  • 120 inches per second (IPS) engraving speed: Higher speed equals higher throughput.
  • Touch screen control: 7-inch touch screen keypad for job selection, setting controls and more.
  • Job trace: Quickly see where the engraving/cutting job will appear on your material.
  • SAFEGUARD features: Keep the mechanics of your laser machine cleaner than ever before with side bellow enclosures, a fully covered x-axis assembly and covered lens assembly.

The Fusion Edge systems feature the highest-quality components for durability and low life-time ownership costs and is proudly designed, engineered and manufactured in the USA.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement