Multimedia

High-performance 2D/3D laser profile scanners

05 November 2019

The latest generation of scanCONTROL 30xx series laser profile scanners is extremely powerful, precise and individually adaptable. The compact laser scanners are used for highly accurate 2D/3D profile measurements in automation, production monitoring and quality control.

Compact design, versatility and high signal stability result in an excellent price/performance ratio especially for measurement tasks involving large quantities. Equipped with powerful processors and highly sensitive optical components, these scanners ensure precise profile measurements on nearly any type of surface.

For demanding surfaces such as red-hot objects or transparent objects, the patented blue laser scanners are ideally suited which offer decisive advantages in various measurement tasks compared to sensors with a red laser diode. Unlike the long-wave red laser, the short-wave, blue-violet laser light hardly penetrates the measurement object. As the blue laser line is sharply imaged on glowing materials or transparent objects, stable and precise results are achieved. On inhomogeneous or dark surfaces, the HDR (High Dynamic Range) data acquisition mode and the improved auto exposure optimizes the measurement results. Furthermore, the optional scanCONTROL Gateway enables to integrate these smart sensors in Profinet, EtherCAT or Ethernet/IP control systems.

The fields of application are diverse across all industries. As well as determining the blade angle of razors, the thickness of potato slices, the completeness of laser welding seams, the position of electronic components and the quality of silicone adhesive beading can also be determined.

Advanced Technology

  • Compact size and integrated evaluation without external controller or IPC
  • High profile resolution for the detection of finest details
  • High profile rate for dynamic measurement tasks
  • Factory calibration for metals
  • Made/developed in Germany
  • Numerous references worldwide
  • Proven operational safety in 24/7 operation over many years


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement