Building Technologies

Air velocity sensors with digital I2C output

31 October 2019

Posifa Technologies has launched the PAV3000 series of high-performance air velocity sensors with digital I2C output and a surface-mount footprint for thermal management and filter monitoring in even the most space-constrained locations. Unlike thermistor-based solutions, the PAV3000 has a microelectromechanical system sensor core that is minimally affected by ambient temperature changes and which provides real-time feedback on proper air flow at critical locations.

Air velocity data perfectly complements temperature information to provide the best insight into thermal Source: Posifa TechnologiesSource: Posifa Technologiesefficiency. Because the PAV3000 helps identify areas that require unusually high air flow to maintain stable temperatures, layouts for rack enclosures with air cooling — such as those found in data centers — can be modified to reduce cooling demands for increased energy savings. In applications such as HVAC systems, air velocity measurements can be used to determine when filters need to be replaced. This ensures hardware is adequately protected during heavy use, and it allows customers with light usage requirements to benefit from extended change intervals.

PAV3000 series devices feature Posifa's third-generation thermal flow die, which uses a pair of thermopiles to detect changes in temperature gradient caused by mass flow. The result is excellent repeatability of 1% FS and accuracy of 5% FS. The solid-state thermal isolation structure on the sensor die eliminates the need for a surface cavity or the fragile membrane used in competing technologies, making the sensor resistant to clogging and pressure shock.

Measuring air velocity at 7 m/s (PAV3005V) and 15 m/s (PAV3015V), the PAV3000 series devices offer extremely fast response times of 125 ms typical in a compact, robust package. The air velocity sensors feature a 12-bit digital output, 3.3 V supply voltage and supply current of 13 mA.

Samples and production quantities of the PAV3000 series air velocity sensors are available now. Further information is available at https://posifatech.com/air-velocity-sensors/pav3000/.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement