Multimedia

Save your most valuable resource … time

07 June 2019

Sponsored content

Fibox is proud to present further enhancements to the UL listed NEMA 4X, ARCA – IEC non-metallic polycarbonate cabinet series. Save time when assembling your next build with a snap-in lockable inner front door and an easy to mount DIN-Rail frame solution kit.

The lockable door was meticulously designed to fit perfectly without the use of tools or hardware. The DIN-Rail kit lets you populate the rail outside the enclosure, then when you are ready, just slide the rail assembly into the enclosure base, and connect any wiring.

The ARCA – IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this watertight UV resistant polycarbonate enclosure will not dent, rust, crack or bloom like steel or fiberglass.

Manufactured in Fibox's Wi-Fi friendly polycarbonate, a robust high impact resistant thermoplastic, the ARCA – IEC will not dent or crack but flex and return to its shape. The formed in place PUR gasket makes an airtight seal keeping your components dust free and dry. The ARCA – IEC also weighs considerably less and is easier to modify than its metal or fiberglass counterparts.

These are just a few of the reasons why the ARCA – IEC is the ideal NEMA 4X cabinet for automation controls, instrumentation, and monitoring applications and is available in both portrait and landscape orientation.

Contact your local Fibox representative today, and start making difficult easy!



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement