Computer Electronics

A Rugged Platform for Field-based Computing

04 October 2018

Source: XploreSource: XploreXplore’s L10 rugged platform is a mobile solution for critical business applications. It consists of three tablets and a number of interchangeable accessories that support a diverse range of mobile business applications. The 10.1” Windows tablets can be custom-configured with a built-in barcode reader, a full-featured keyboard, a vehicle mount, a docking station, up to 16 GB of RAM and up to 1 TB of internal storage capacity.

The L10 platform consists of the XSLATE L10 rugged slate tablet, the XPAD L10 rugged tablet with a handle and the XBOOK L10 2-in-1 laptop/tablet. The ruggedized computing solution features a six-foot drop rating, is IP65 rated and Class 1 Division 2 certification for operation in potentially hazardous environments.

The rugged platform also hosts a number of other features including:

  • Intel Pentium or 8th generation Intel Core i5 or i7 processors
  • Exceptional luminance with standard 500 nit or 1000 nit View Anywhere displays
  • A range of connectivity solutions including standard RJ-45, USB 3.0, USB-C along with optional True Serial and HDMI-in
  • Multiple security features including a fingerprint reader, card readers, a Kensington lock and the Trusted Platform Module (TPM) 2.0

The L10 platform is the first of its kind and sets a new standard in mobile computing. It addresses critical business applications yet is versatile enough to accommodate growing business demands.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement