A sensorless speed and torque control solution called HPSC is now available from Maxon Motor.
Source: Maxon Motor
This new technology allows FOC (field oriented control) for brushless motors without sensors from full stop to full speed under load. This HPSC uses a sophisticated signal injection algorithm that precisely determines the rotor position for a smooth startup each and every time.
- Low noise, no vibrations
- Maximum power efficiency
- Robust and reliable
This system contains an HPSC module 24/5 — dimension and power range can be adapted if required. The firmware of the module may be customized for every drive system. HPSC is a custom made solution ideal for surgical systems, fluid delivery systems, rehabilitation and prosthetics. Contact Maxon for more details mailto:info@maxonmotorusa.com?subject=HPSC%20Info