Information Technology
-
Asus P7H55-M PRO Motherboard Teardown
The Asus P7H55-M motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].
-
Gigabyte GA-H55M-UD2H Motherboard Teardown
The Gigabyte GA-H55M-UD2H motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].
-
Gigabyte GA-P55M-UD2 Motherboard Teardown
The Gigabyte GA-P55M-UD2 motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel P55 chipset solution [without CPU or memory modules].
-
Intel DH55TC Motherboard Teardown
The Intel DH55TC motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].
-
Intel DP55WB Motherboard Teardown
The Intel DP55WB motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel P55 chipset solution [without CPU or memory modules].
-
HP Pavilion DV4-1540us Motherboard Teardown
This teardown analysis encompasses only the motherboard and peripheral PCB assemblies of a HP Pavilion dv4-1540us entertainment notebook computer featuring an Intel GM45 Express chipset solution [without CPU or SO-DIMM memory modules].
-
Samsung Q1EX Ultra Mobile PC Teardown
The Samsung NP-Q1EX is a mobile internet device/personal media player which is built around the Via Technologies ULV U2500 CPU and the VX820 chipset.
-
Acer V233H 23 inch LCD Monitor Teardown
The Acer V233H is a 23-inch LCD computer monitor with full HD resolution in 16:9 display format.
-
HP LE1901W LCD Monitor Teardown
The HP LE1901W is a 19-inch LCD computer monitor.
-
HP LE2201W LCD Monitor Teardown
The HP LE2201W is a 22-inch LCD computer monitor.
-
HP V185W LCD Monitor Teardown
The HP V185W is an 18.5-inch LCD computer monitor.
-
Intel S5520HC Server Motherboard Teardown
The Intel S5520HC is dual Intel Xeon processor (5500 series) server motherboard with an Intel 5520 chipset, integrated gigabit Ethernet and provisions for server management.
-
LG W1934S-BN 19 inch LCD Monitor Teardown
The LG W1934S is a 19-inch LCD computer monitor.
-
LG W2242S-SF 22 inch LCD Monitor Teardown
The LG W2242S is a 22-inch LCD computer monitor.
-
Sony UP-D897 Thermal Printer Teardown
The Sony UP-D897 is a graphical thermal printer with common applications in medical imaging, specifically, ultrasound system such as sonograms.
-
SuperMicro X8DTi-F Server Motherboard Teardown
The SuperMicro X8DTi-F is dual Intel Xeon processor (5500 series) server motherboard with an Intel 5520 chipset, integrated gigabit Ethernet and provisions for server management.
-
HP ProLiant BL280c G6 Server Blade Motherboard Teardown
The HP ProLiant BL280c G6 server blade motherboard features dual Intel Xeon processor (5500 series) support with an Intel 5500 chipset and up to 96GB of ECC 1333MHz DDR3 memory.
-
HP ProLiant BL460c G6 Server Blade Motherboard Teardown
The HP ProLiant BL460c G6 server blade motherboard features dual Intel Xeon processor (5500 series) support with an Intel 5500 chipset, up to 192GB of PC3-10600 memory and an integrated dual-port gigabit Ethernet adapter.
-
Sony Vaio VGN-CS215JW Notebook Computer Teardown
Sony Vaio PC laptops have long distinguished itself from other laptop manufacturers with stylish designs and premium performance.
-
Toshiba Satellite A305-S6905 Notebook Computer Teardown
The Toshiba Satellite A305-S6905 under analysis here is a 15.4 inch laptop computer powered by an Intel Core 2 Duo Mobile T6400 processor and GM45 Express Chipset.