Product Watch
Sponsored by
Tools and Instruments
-
Demo: Head-Up Display Test System
Supplier: Radiant Vision SystemsSee how a scientific imaging photometer and automated visual inspection software evaluate the optical performance of a head-up display, streamlining efficiency for testing variable-distance projections like those in AR-HUD. -
MAX31889 Temperature Sensor & Evaluation System
Supplier: RS Components, Ltd.The MAX31889 I2C temperature sensor from Maxim Integrated offers high precision on a battery power budget. -
EMF measuring device PCE-EMF 30
Supplier: PCE Instruments / PCE Americas Inc.EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use -
SIGLENT Introduces Two New RF Analyzers
Supplier: Siglent Technologies NA, Inc.SIGLENT offers two new Spectrum Analyzers with 7.5 GHz frequencies to meet the growing demand for testing circuit designs in 5G applications. Models SVA1075X and SSA3075X Plus start at $6999. -
Renesas RL78/G14 Fast Prototyping Board
Supplier: RS Components, Ltd.The RL78/G14 Fast Prototyping board is equipped with a high-performance RL78/G14 MCU specialised for prototype development. The built in emulator circuit is equivalent to an E2 emulator Lite so you can write/debug without additional tools. Also included are Arduino Uno and Pmod interfaces for high scalability. Easily add Bluetooth Low Energy wireless functionality by combining with the o... -
New Color Keyed SMT Test Points
Supplier: Keystone Electronics Corp.Keystone Electronics offers new Color Keyed, Surface Mountable Test Points for Identification, testing & circuit service troubleshooting. Manufactured in Phosphor bronze with silver plate and colored identification base ideal for most SMT reflow solder operations and applications. Colors available: Red, Black, White, Orange, Yellow, Brown, Green, Blue, Gray, Violet. -
NIR Intensity Lens
Supplier: Radiant Vision SystemsThe Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular distribution and radiant intensity of 850 or 940nm near-infrared (NIR or near-IR) emitters like NIR lasers and LEDs. The NIR Intensity Lens system utilizes Fourier optics to capture a full angular distribution of light in a single measurement up to ±70 degrees. -
Digital Multimeters Accurate and Powerful
Supplier: Siglent Technologies NA, Inc.SIGLENT's SDM3000 series digital multimeters offer 4½, 5½ and 6½-digit resolution with up to 35 PPM DCV accuracy and a powerful feature set at an excellent price. -
Spectrum Analyzers Powerful and Reliable
Supplier: Siglent Technologies NA, Inc.Siglent's innovative spectrum analyzers provide reliable measurement precision and a wide range of RF measurement functions. They incorporate all-digital IF technology and have frequency ranges from 9 kHz to 3.2 GHz for use for almost any application. -
Waveform Generators - High Fidelity / Low Jitter
Supplier: Siglent Technologies NA, Inc.Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation functions.