Protection with performance — 2.5 mm Sealed Signal Double Lock Connectors
TE Connectivity’s new 2.5 mm Sealed Signal Double Lock connectors offer secondary locking safety combined with first-in-class IP67 rated sealing protection. Designed with a space-saving 2.5 mm centerline to meet the needs of today's smaller designs, the next generation 2.5 mm Sealed Signal Double Lock connectors offer robust seals that can help to enable reliable performance in water-related or high-humidity environments.
These connectors are available in panel mount and free-hanging configurations to provide flexible design options for a broad range of applications. Contacts are on a miniature 2.5 mm centerline spacing and accept 26-20 AWG wire. Rated up to 3 amps max. per line, TE’s solution includes features that are designed to help ease manual assembly including a snag-proof latch, polarized terminals and an optional TPA. Cap and plug housings meet Glow Wire Test (750°C, no flame) and UL 94 V-0 requirements to meet global industry safety standards.
Discussion – 0 comments