Multimedia

Simplify your network: PSC1 programmable safety controller

07 February 2019

Sponsored content

The PROTECT PSC1 programmable safety controller from Schmersal is compact, has a modular structure and can be used extremely flexibly. The PSC1 makes it possible to project tailor-made safety-related solutions, whether for individual machines or highly complex installations. Furthermore, the PSC1 can make a contribution to the realization of Industry 4.0 concepts.

The PROTECT PSC1 consists of freely programmable compact PLCs with IO extension modules for signal processing of mechanical and electronic safety switchgear. The compact controllers can be equipped with a universal communication interface. This enables the selection and implementation of different fieldbus protocols easily using software. Therefore, the PSC1 only requires one hardware element to create a connection to most common forms of fieldbus systems – which is a significant advantage, particularly considering aspects of cost.

The modular structure of the new Schmersal control system is of particular interest in regard to Industry 4.0 concepts. The aim here, among other things, is to produce individualized products up to single units cost effectively. To achieve this, modularly assembled systems are often needed in which control functions are distributed on smaller, decentralized units that are networked together. Here, the PSC1 offers the means to configure individual protection systems on a software basis. Furthermore, safe communication between different PSC1 controllers is facilitated via Ethernet SDDC (safe device to Device Communication). This simplifies the setup of complex, multi-part installations with networked safety subsystems.

Optional main modules also include safe drive monitoring (SDM) for 1 or 2 axis. SMMC capability would allow safe monitoring for a maximum of 8 axis in a system. Monitoring functions include options such as safe torque off (STO), safe stop 1 (SS1) for Stop Category 1, safe stop 2 (SS2) for Stop Category 2, safe limited speed (SLS), safe direction (SDI), safe speed monitoring (SSM) and Safely-Limited Increment (SLI). Encoders for monitoring may operate using TTL, SIN/COS, SSI (Gray code/binary code) or HTL.

Another advantage of PSC1: Owing to the optionally integrated SD bus gateway, additional non-secure diagnostic signals from connected sensors can be transmitted via a standard bus system to an automation control system. This also allows signals to be evaluated that are relevant for preventing downtimes and increasing plant availability – and this, in turn, facilitates a rise in efficiency.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement