Multimedia

New Installation Solutions from Schmersal

21 December 2018

Sponsored content

Devin Murray, Schmersal Application Engineer, gives a general overview of the passive field box (PFB). The PFB is used to series-connect multiple electronic sensors and electronic locking devices. The fused M12 plug-and-play configuration of the field box does not reduce the high safety rating of PLe to ISO 13849 and SIL3 to IEC 61508 as offered by the series connection of the electronic RFID and Pulse-Echo Schmersal devices.

For conventional diagnostic devices, one I/O 8-pole cable per PFB is brought back to the control panel, which will provide the signals for the safety outputs and each individual device’s diagnostic signal. For serial diagnostic devices, only one I/O 8-pole cable will be brought to the control panel to provide the signals of the safety outputs and the individual detailed device statuses offered with the serial diagnostic communication

Dipswitches allow for easy configurations based on the number of devices connected and the location within the series chain the field box is located. LEDs at each M12 connector provide a quick visual indication of the basic switch status.

The PFB is IP67 rated and can easily by mounted via two M6 screws allowing it to be installed at various positions on the machine itself.

For more information contact:

Schmersal USA

15 Skyline Drive

Hawthorne, NY 10532

1-888-496-5143

salesusa@schmersal.com

SchmersalUSA.com

For technical information on the PFB, visit our online product catalog: USA.Schmersal.net



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement