Power Semiconductors

Customized 55 nm Low Power Extended Microcontrollers for Automotive Applications

13 November 2018

Globalfoundries and Indie Semiconductor have introduced a new generation of customized microcontrollers on the pure play foundry’s 55 nm Low Power Extended (55LPx) platform designed for use in automotive and internet of things applications.

Indie’s Nigel products are based on the ARM Cortex-M4 microcontroller core manufactured on Globalfoundries’ 55LPx process. The customized microcontroller is a single device with mixed-signal functionality for sensing, processing, controlling and communicating and integrates Silicon Storage Technology’s non-volatile flash memory.

The companies said the microcontrollers provide a path-to-product solution that includes silicon-qualified RF IP. The devices are in volume production on Globalfoundries 300 mm line in Singapore.

Indie is also developing other products based on the technology for further automotive applications. Process design kits and Globalfoundries’ silicon IP are available now.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement