Lighting

LED Performance Gain for Next Generation Lighting

27 April 2017

The next generation of Cree’s lighting-class LEDs will be powered by the NX technology platform, enabling the new Extreme Density (XD) LED products. The latter delivers up to four times higher lumen density than Cree’s previous generation of high power LEDs. This technology eliminates current constraints for a wide spectrum of lighting applications such as color-mixing, directional lighting and industrial lighting.

The NX technology platform embodies advances in a number of components and technologies, including the new Dmax LED chip, a more efficient phosphor system, new package designs and simpler manufacturing processes. The XLamp XD16 LED is optimized for applications that require high light output and high lumens-per-watt. Image credit: CreeThe XLamp XD16 LED is optimized for applications that require high light output and high lumens-per-watt. Image credit: Cree

The first product available is the XLamp XD16 LED that delivers a lumen density of up to 264 lm per square-millimeter, which is 50 percent higher than the best LEDs currently available. Specifically optimized for applications that require high light output and high lumens-per-watt, such as street lights and high bays, the new XLamp XD16 LEDs enable higher performance luminaires with better light control. The ceramic-based XD16 LED addresses challenges with assembly, thermal design, optical design and reliability experienced with other competing LED technology platforms.

Engineering samples of XLamp® XD16 LED will be available by late spring, with production quantities to be available by the end of summer.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement